EN
  • EN
  • DE

NB100LVEP222MNG

Part No NB100LVEP222MNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:15 1GHZ 52QFN / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:15 1 GHz 52-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Series 100LVEP
Package Tray
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 1 GHz
Voltage - Supply 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (8x8)
Base Product Number NB100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1187967-NB100LVEP222MNG
Ultra Librarian 3D Model Ultra Librarian NB100LVEP222MNG CAD Model

Description

ON Semiconductor NB100LVEP222MNG Dual 2:1 Multiplexer

The NB100LVEP222MNG is a high-performance dual 2:1 multiplexer from ON Semiconductor, designed to meet the needs of demanding applications requiring high-speed data processing and signal routing. This integrated circuit is part of ON Semiconductor's portfolio of advanced digital logic products, offering a combination of speed, precision, and reliability.

This multiplexer operates over a wide voltage range and is capable of handling differential signals, making it an ideal choice for interfacing with high-speed digital systems. It is commonly used in data communication, telecommunication, and signal processing applications where low skew and high bandwidth are required.

The NB100LVEP222MNG features differential inputs and outputs, which help to minimize the effects of noise and signal interference, thereby preserving signal integrity over long distances and in electrically noisy environments. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of operating conditions.

Key specifications of the NB100LVEP222MNG include:

  • Supply Voltage Range: The device supports a broad range of supply voltages, typically from 2.375V to 3.465V, providing flexibility in various system designs.
  • High Bandwidth: With a bandwidth that supports high data rates, this multiplexer is suitable for applications that require fast switching and data throughput.
  • Low Skew: The NB100LVEP222MNG offers low skew between channels, which is critical for maintaining the timing accuracy of high-speed signals.
  • Differential Inputs and Outputs: Differential signaling ensures robust performance against common-mode noise and enhances signal integrity.
  • Industrial Temperature Range: The device is designed to operate reliably in industrial temperature ranges, making it suitable for harsh environments.
  • Package: It comes in a compact 32-lead QFN package, which saves board space and is suitable for space-constrained applications.

Overall, the ON Semiconductor NB100LVEP222MNG is a versatile and high-performing dual 2:1 multiplexer that provides a reliable solution for systems that require fast and accurate signal routing. Its robust design and advanced features make it a valuable component in a variety of high-speed digital applications.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7415 $80.2245
6+ $21.9418 $131.6508
9+ $21.2562 $191.3058
12+ $20.5705 $246.8460
15+ $19.8847 $298.2705
20+ $17.8277 $356.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 669 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess