EN
  • EN
  • DE

MUR2100EG

Part No MUR2100EG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SWITCHMODE Power Rectifier Ultrafast “E” Series with High Reverse Energy Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 2.2V @ 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 1228536-MUR2100EG
Manufacturer Homepage www.onsemi.com
Family Name MUR2100E
Introduction Date March 29, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUR2100EG CAD Model

Description

The ON Semiconductor MUR2100EG is a state-of-the-art ultrafast rectifier designed for high-efficiency power supply applications. This cutting-edge component is engineered to minimize power loss and heat generation, making it an ideal choice for compact and high-performance electronic devices.

Key Features

  • Voltage Rating: The MUR2100EG boasts a reverse voltage rating of 1000V, providing a robust solution for handling high-voltage requirements.
  • Current Capacity: With a forward current capacity of 2A, this rectifier can accommodate moderate power demands, ensuring reliable operation in a variety of circuit configurations.
  • Ultrafast Recovery Time: Featuring an ultrafast recovery time of 75ns, the MUR2100EG allows for efficient switching, which is crucial in reducing energy loss in high-frequency applications.
  • Low Forward Voltage Drop: The low forward voltage drop of the device enhances overall efficiency by reducing conduction losses, making it suitable for applications where power efficiency is paramount.
  • High Surge Current Capability: Its high surge current capability ensures that the rectifier can handle momentary overloads without failure, providing added reliability under stressful conditions.
  • Robust Construction: Encased in an axial-lead package, the MUR2100EG is designed for easy installation and is capable of withstanding mechanical stress, making it a durable choice for industrial applications.

Applications

The ON Semiconductor MUR2100EG is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • Automotive environments where high efficiency is required

Conclusion

In conclusion, the ON Semiconductor MUR2100EG ultrafast rectifier is a reliable and efficient solution for modern electronic circuits. Its superior switching performance, combined with high voltage and current ratings, make it a top choice for engineers looking to optimize their power supply designs for speed and efficiency.

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3088 $58.6720
460+ $0.2534 $116.5640
710+ $0.2455 $174.3050
975+ $0.2376 $231.6600
1,260+ $0.2296 $289.2960
1,685+ $0.2058 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,160 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess