EN
  • EN
  • DE

MTD20N03HDL

Part No MTD20N03HDL
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 965451-MTD20N03HDL
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD20N03HDL CAD Model

Description

MTD20N03HDL - ON Semiconductor

The MTD20N03HDL from ON Semiconductor is a high-performance MOSFET designed for a wide range of power management applications. This N-channel enhancement-mode silicon gate power field-effect transistor is a testament to ON Semiconductor's commitment to providing energy-efficient and robust components for today's electronic devices.

Key Features

  • High Current Capacity: The MTD20N03HDL is capable of handling continuous drain currents up to 20A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-state resistance of typically 8.5 mΩ, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Voltage Tolerance: It can sustain a drain-source voltage of 30V, providing a good margin for voltage spikes and surges commonly found in industrial environments.
  • Fast Switching Speed: The device's fast switching characteristics are ideal for applications requiring high-speed operation, such as switching power supplies and DC-DC converters.
  • Thermal Management: The MTD20N03HDL comes in a DPAK package, which offers excellent thermal performance and is suitable for surface mount technology (SMT).

Applications

The versatility of the MTD20N03HDL allows it to be used in a variety of applications, including:

  • Power supply systems
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management for computers and peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MTD20N03HDL is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance even under harsh conditions. The MOSFET is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the MTD20N03HDL MOSFET from ON Semiconductor is a powerful, efficient, and reliable component suitable for a broad range of power management tasks. Its high current capacity, low RDS(on), and fast switching speed make it an excellent choice for designers looking to optimize their power circuits for performance and efficiency.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4254 $64.1430
100+ $1.1696 $116.9600
155+ $1.1331 $175.6305
215+ $1.0966 $235.7690
275+ $1.0600 $291.5000
365+ $0.9503 $346.8595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,461 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess