EN
  • EN
  • DE

MOC3022FR2M

Part No MOC3022FR2M
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 7.5KV TRIAC 6SMD / Optoisolator Triac Output 7500Vpk 1 Channel 6-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 7500Vpk
Voltage - Off State 400 V
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 100µA (Typ)
Current - DC Forward (If) (Max) 60 mA
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number MOC302
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 927648-MOC3022FR2M
Ultra Librarian 3D Model Ultra Librarian MOC3022FR2M CAD Model

Description

ON Semiconductor MOC3022FR2M Optoisolator Triac Driver

The ON Semiconductor MOC3022FR2M is a robust optoisolator triac driver device designed to provide an efficient and reliable interface between a microcontroller or other logic circuitry and power triacs. This device is specifically engineered to control AC loads with a simple, isolated interface, making it an ideal choice for applications requiring AC switching such as industrial controls, home appliances, and office automation systems.

Key Features:

  • Optical Isolation: The MOC3022FR2M offers an excellent isolation voltage of 7500V peak, ensuring that the control side of the circuit is completely isolated from the high voltage AC side, enhancing safety and system reliability.
  • Driver Output: This optoisolator is capable of directly driving a triac with currents up to 15mA. Its high current output minimizes the need for additional driver components.
  • Triggering Modes: It supports both zero-crossing and non-zero-crossing modes, providing flexibility in controlling the power delivery to the load and reducing electronic noise during switching.
  • Package: The MOC3022FR2M is available in a 6-pin DIP package, which is widely used and suitable for through-hole mounting, making it easy to integrate into various circuit designs.
  • Approvals: It is UL recognized and certified to meet stringent safety standards, ensuring its reliability in a wide range of applications.

Applications:

The versatility of the MOC3022FR2M makes it suitable for a diverse array of applications, including:

  • Solid-state relays
  • AC motor controls
  • Lighting controls and dimmers
  • Industrial automation systems
  • Office machines such as copiers and printers
  • Consumer appliances like microwaves and washing machines

ON Semiconductor's MOC3022FR2M is a reliable and efficient solution for designers looking to integrate AC power control with digital logic while maintaining electrical isolation and safety. Its robust design and ease of use make it a go-to component for engineers across various industries.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess