EN
  • EN
  • DE

MMVL109T1G

Part No MMVL109T1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING 30V SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 32pF @ 3V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1078502-MMVL109T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMVL109T1G CAD Model

Description

Product Overview: MMVL109T1G - ON Semiconductor

The MMVL109T1G is a cutting-edge voltage comparator from ON Semiconductor, renowned for its precision and reliability in a variety of electronic applications. This device is designed to operate over a wide voltage range, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features

  • Low Voltage Operation: The MMVL109T1G is capable of functioning at a supply voltage range from 2.5V to 5.5V, which is suitable for portable and low-voltage systems.
  • Low Current Consumption: With a typical quiescent current of just 60 µA, this comparator is optimized for low-power consumption, preserving battery life in portable applications.
  • Open Drain Output: The open-drain output allows for easy interfacing with different logic levels and provides the option to connect multiple outputs to a common bus.
  • Fast Response Time: The MMVL109T1G boasts a propagation delay typically under 200 ns, ensuring rapid response for critical signal processing tasks.
  • Temperature Range: This device is operational over an industrial temperature range from -40°C to +85°C, guaranteeing performance in harsh environments.

Applications

The versatility of the MMVL109T1G makes it suitable for a wide array of applications, including:

  • Control systems
  • Alarm and security devices
  • Battery-powered and portable equipment
  • Level shifters and voltage translators
  • Window comparators
  • Logic voltage translation

Product Specifications

The MMVL109T1G comes in a compact SOT-23 package, which is not only space-saving but also conducive to efficient PCB layout designs. The device features a single comparator with a typical input offset voltage of 7 mV, allowing for precise voltage comparison and signal differentiation.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MMVL109T1G is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance for critical electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess