ON Semiconductor MMSZ5240BLT1G Zener Diode
The MMSZ5240BLT1G is a high-quality Zener diode product from ON Semiconductor, a leading manufacturer in energy-efficient electronics. This Zener diode offers a 10V voltage regulation with a tolerance of ±5%, providing precise voltage control for a variety of electronic applications.
Constructed with a silicon planar power Zener design, the MMSZ5240BLT1G is designed for optimal performance in a small package. Its surface-mount SOD-123 package is ideal for automated assembly processes, and the compact form factor makes it suitable for high-density circuit board designs. The device is capable of handling a power dissipation of 500 mW, ensuring reliable operation even under moderate power conditions.
The MMSZ5240BLT1G features a standard Zener voltage range of 2.4V to 56V, which allows for flexibility in circuit design. Its low leakage current and excellent stability make it an excellent choice for voltage stabilization and regulation tasks in a wide array of electronic circuits, including power supplies, consumer electronics, and industrial equipment.
This Zener diode is also notable for its robust environmental performance. It is compliant with RoHS directives, making it a suitable component for use in environmentally sensitive applications. The MMSZ5240BLT1G is also characterized for operation from -55°C to +150°C, ensuring reliability across a broad range of operating temperatures.
ON Semiconductor's commitment to quality is reflected in the MMSZ5240BLT1G's packaging and reliability. The device is offered in a Pb-free, halogen-free, and antimony-free package, which reflects the company's dedication to environmental responsibility. Additionally, the product is backed by ON Semiconductor's rigorous testing and quality assurance protocols, giving designers confidence in the performance and longevity of their electronic systems.
In summary, the MMSZ5240BLT1G from ON Semiconductor is a versatile and reliable Zener diode that offers precise voltage regulation, high power dissipation, and robust environmental performance, making it an excellent choice for a wide range of electronic applications.