EN
  • EN
  • DE

MMSZ4685LT1G

Part No MMSZ4685LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 323235-MMSZ4685LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ4685LT1G CAD Model

Description

ON Semiconductor MMSZ4685LT1G Zener Diode

The ON Semiconductor MMSZ4685LT1G is a high-quality Zener diode designed for providing excellent voltage regulation and protection in a variety of electronic applications. This component is a popular choice among engineers and technicians for its reliability and consistent performance.

Key Features:

  • Diode Type: Surface Mount Zener Diode.
  • Voltage - Zener (Nom) (Vz): 3.6V.
  • Power - Max: 500mW, allowing it to handle moderate power dissipation in circuit protection applications.
  • Impedance (Max) (Zzt): 60 Ohm, ensuring minimal resistance in the circuit.
  • Tolerance: ±5%, providing precise voltage regulation within a small margin of error.
  • Package / Case: SOD-123, a small and compact package that is suitable for space-constrained applications.
  • Operating Temperature: -55°C to +150°C, offering a wide range of temperature stability for various environments.
  • Mounting Type: Surface Mount, facilitating easy integration into printed circuit boards (PCBs) without the need for through-hole technology.

Applications:

The MMSZ4685LT1G Zener diode is ideal for use in:

  • Voltage regulation circuits, providing a stable reference voltage.
  • Protection circuits, safeguarding sensitive components from voltage spikes and surges.
  • Power management systems, ensuring consistent power supply to various parts of an electronic device.
  • Consumer electronics, such as mobile phones, computers, and televisions, where precise voltage control is essential.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMSZ4685LT1G Zener diode is no exception. It is manufactured with high-quality materials and tested rigorously to meet industry standards for performance and durability.

Conclusion:

The MMSZ4685LT1G from ON Semiconductor is a versatile and reliable Zener diode that offers excellent performance for voltage regulation and protection. Its compact size and surface mount design make it an ideal choice for a wide range of electronic applications where space and reliability are critical.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess