ON Semiconductor MMSZ4469T1 Zener Diode
The MMSZ4469T1 from ON Semiconductor is a high-quality Zener diode designed to offer excellent voltage regulation with a sharp knee and low leakage current. This surface-mount device comes in a small SOD-123 package, making it an ideal choice for compact circuit designs where space is at a premium.
Key Features:
- Zener Voltage: The MMSZ4469T1 provides a Zener voltage of 8.2V, making it suitable for a variety of stabilization and clipping applications.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate power levels, ensuring reliable operation in different circuits.
- Small Package: The SOD-123 package is not only space-saving but also offers a low profile on the PCB.
- Tolerance: The Zener voltage tolerance is ±5%, which is sufficient for most applications requiring voltage regulation.
- Operating Temperature Range: The device can operate over a broad temperature range from -55°C to +150°C, providing stable performance in various environmental conditions.
- Low Leakage Current: The diode has a low leakage current, enhancing its efficiency and reliability.
- Standard Zener Breakdown Voltage Range: The breakdown voltage range ensures that the device can be used in standard applications without requiring customization.
Applications:
The MMSZ4469T1 Zener diode is versatile and can be used in numerous applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Computers and servers
- Telecommunication devices
Quality and Reliability:
ON Semiconductor is a trusted leader in the semiconductor industry, known for its commitment to quality and reliability. The MMSZ4469T1 is manufactured with stringent quality control processes, ensuring that each diode meets the company's high standards for performance and longevity.