EN
  • EN
  • DE

MMSZ3V3T1

Part No MMSZ3V3T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 3.3V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 95 Ohms
Current - Reverse Leakage at Vr 5μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ3V3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225437-MMSZ3V3T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MMSZ3V3T1 CAD Model

Description

ON Semiconductor MMSZ3V3T1 Zener Voltage Regulator Diode

The ON Semiconductor MMSZ3V3T1 is a high-quality Zener voltage regulator diode designed for a wide array of electronic applications. This precision device is specifically engineered to offer excellent voltage regulation with a nominal Zener voltage of 3.3 volts, making it an ideal choice for voltage clamping and protection in various circuits.

Key Features

  • Zener Voltage: The MMSZ3V3T1 has a Zener voltage of 3.3V, which is ideal for 3.3V logic circuits, providing a stable reference voltage.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate amounts of power, making it suitable for a variety of electronic applications.
  • Package: Encased in a small surface-mount SOD-123 package, the MMSZ3V3T1 is optimized for space-constrained applications and allows for efficient PCB layout design.
  • Tolerance: It offers a tight voltage tolerance, ensuring precise voltage regulation and stability across different conditions.
  • Operating Temperature Range: The device can operate over a broad temperature range from -55°C to +150°C, ensuring reliability and performance even under extreme conditions.

Applications

The MMSZ3V3T1 is versatile and can be used in various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops.
  • Telecommunication systems where consistent voltage levels are critical for performance.
  • Industrial control circuits that require stable voltage references.
  • Power management solutions, including overvoltage protection and voltage regulation.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ3V3T1 is no exception. The device is manufactured to high standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer applications. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you're designing a complex industrial system or a simple consumer electronic device, the ON Semiconductor MMSZ3V3T1 Zener voltage regulator diode offers a compact, reliable, and precise solution for your voltage regulation needs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,820+ $0.0275 $50.0500
4,425+ $0.0226 $100.0050
6,850+ $0.0219 $150.0150
9,435+ $0.0212 $200.0220
12,200+ $0.0205 $250.1000
16,305+ $0.0184 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203,000 pieces
MOQ: 1820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess