EN
  • EN
  • DE

MMDL770T1G

Part No MMDL770T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Current - Reverse Leakage @ Vr 200nA @ 35V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1078379-MMDL770T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDL770T1G CAD Model

Description

ON Semiconductor MMDL770T1G - Surface Mount Zener Voltage Regulator Diode

The MMDL770T1G from ON Semiconductor is a highly reliable, surface mount Zener voltage regulator diode designed for applications requiring voltage regulation and stabilization. This compact component is an essential building block in modern electronic circuits, offering precise voltage control and protection against overvoltage conditions.

Key Features:

  • Compact SOD-123 Package: The MMDL770T1G comes in a small outline diode (SOD-123) package, which is ideal for high-density circuit boards where space is at a premium.
  • Zener Voltage Range: This Zener diode offers a nominal Zener voltage of 7.7 volts, making it well-suited for a variety of stabilization tasks within its specified tolerance range.
  • Power Dissipation: With a power dissipation of 500 milliwatts, the MMDL770T1G can handle moderate levels of power while regulating voltage, ensuring stable operation in your circuit.
  • Low Leakage Current: It features a low leakage current, which helps in maintaining energy efficiency and reducing power loss in the application it is used in.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection for sensitive electronic components in the event of voltage spikes.

Applications:

The MMDL770T1G is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Power Management Systems
  • Automotive Electronics
  • Telecommunication Devices
  • Computer Peripherals

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMDL770T1G is no exception. This Zener diode is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of daily use in commercial and industrial environments.

Whether you are designing a power supply, protecting a sensitive signal line, or need a reference voltage for your circuit, the MMDL770T1G provides a straightforward solution with its precise voltage regulation capabilities. Its small footprint and robust design make it an excellent choice for your voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,820 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess