EN
  • EN
  • DE

MMBZ5240BLTI

Part No MMBZ5240BLTI
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 322878-MMBZ5240BLTI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5240BLTI CAD Model

Description

ON Semiconductor MMBZ5240BLTI Zener Diode

The ON Semiconductor MMBZ5240BLTI is a high-quality Zener diode designed for providing a reliable voltage reference and excellent voltage regulation in a vast array of electronic applications. This particular Zener diode is part of the MMBZ52xxBLT1G series, which is recognized for its superior performance in terms of stability and tolerance. The MMBZ5240BLTI is an ideal choice for professionals looking for a component that ensures consistent operation and long-term reliability.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 10V, the MMBZ5240BLTI provides precise voltage regulation, which is essential for sensitive electronic circuits.
  • Power Dissipation: The device is capable of dissipating up to 225 mW of power, which allows for a reasonable amount of energy to be absorbed in the Zener operation.
  • High Surge Capability: Designed to withstand surge currents, this Zener diode is suitable for applications that may experience transient voltage spikes.
  • Tight Tolerance: This component features a tight voltage tolerance of ±5%, ensuring accurate voltage clamping in your circuit designs.
  • SOT-23 Package: The compact SOT-23 package makes it easy to integrate into space-constrained designs while providing excellent thermal performance.
  • RoHS Compliant: Adhering to environmental standards, the MMBZ5240BLTI is RoHS compliant, making it suitable for use in a wide range of markets, including those with strict environmental regulations.

Applications

The ON Semiconductor MMBZ5240BLTI is versatile and can be used in various applications, such as:

  • Voltage regulation modules
  • Power management systems
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

With its robust design and reliable performance, the MMBZ5240BLTI is a preferred choice for engineers and designers who require a dependable Zener diode for their voltage regulation needs. Whether for commercial products or industrial applications, this component from ON Semiconductor stands out for its quality and efficiency.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess