EN
  • EN
  • DE

MMBZ18VALT1G

Part No MMBZ18VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 14.5VWM 25VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 14.5V
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 1.6A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023817-MMBZ18VALT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMBZ18VALT1G CAD Model

Description

Product Overview: MMBZ18VALT1G

The MMBZ18VALT1G is a high-quality, robust voltage regulator diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to provide optimal performance for electronic circuits requiring voltage regulation and transient voltage protection. It is commonly used in a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Device Type: Zener Voltage Regulators
  • Configuration: Double
  • Working Voltage: 18 V
  • Power Dissipation: 225 mW
  • Package/Case: SOT-23-3
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -55°C to +150°C
  • RoHS: Compliant

Performance and Protection

The MMBZ18VALT1G is engineered to provide a precise voltage regulation, ensuring stable operation for sensitive electronic components. The double configuration of the device allows for bidirectional voltage regulation, which is essential for protecting circuits from voltage spikes and surges. With a power dissipation of 225 mW, this Zener voltage regulator can handle a reasonable amount of energy without compromising its integrity or performance.

Reliability and Durability

Built to withstand harsh conditions, the MMBZ18VALT1G operates effectively across a wide temperature range from -55°C to +150°C. Its robust construction ensures long-term reliability, making it a preferred choice for applications that demand consistent performance and durability.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability, and the MMBZ18VALT1G reflects this commitment. It is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for the environment but also aligns with global regulations for electronic components.

Applications

The MMBZ18VALT1G is versatile and can be used in various applications, including:

  • Power management
  • Overvoltage and overcurrent protection
  • Voltage stabilization for sensitive electronics
  • Automotive electronics
  • Industrial control systems

With its exceptional quality and performance, the MMBZ18VALT1G from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0274 $50.0050
4,445+ $0.0225 $100.0125
6,885+ $0.0218 $150.0930
9,480+ $0.0211 $200.0280
12,255+ $0.0204 $250.0020
16,395+ $0.0183 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,000 pieces
MOQ: 1825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess