The MMBT2222ADW1 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor is ideal for small signal amplification and switching applications, offering a perfect balance between efficiency and reliability.
Key Features
- Transistor Polarity: NPN - Suitable for amplification of positive signals and ideal for a variety of switching applications.
- Collector-Emitter Voltage (Vceo): 40V - Provides sufficient voltage handling capability for most low to medium power applications.
- Collector Current (Ic): 600mA - Capable of handling moderate current levels, making it suitable for driving loads like LEDs, relays, and small motors.
- DC Current Gain (hFE): 100 to 300 - Offers a good level of amplification, ensuring a strong and clear signal in amplifying circuits.
- Power Dissipation (Pd): 350mW - Can dissipate a moderate amount of power without overheating, contributing to device longevity.
- Operating and Storage Junction Temperature Range: -55°C to +150°C - Ensures stable performance across a wide range of environmental conditions.
- Package / Case: SOT-23 - A compact surface-mount package that allows for high-density mounting and is suitable for automated assembly processes.
Applications
The MMBT2222ADW1 transistor is widely used in commercial and industrial electronic circuits. Its applications include, but are not limited to:
- Signal amplification in audio devices, radios, and communication equipment.
- Switching operations in consumer electronics, such as computers and mobile devices.
- Driver circuits for small DC motors in toys and portable tools.
- Control of LED lighting systems.
- General-purpose switching and amplification in embedded systems.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MMBT2222ADW1 is no exception. It is manufactured to meet stringent standards, ensuring high reliability and consistent performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.