EN
  • EN
  • DE
  • IT

MMBD4148T1G

Part No MMBD4148T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 322593-MMBD4148T1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBD4148T1G CAD Model

Description

ON Semiconductor MMBD4148T1G High-Speed Switching Diode

The ON Semiconductor MMBD4148T1G is a high-speed switching diode that epitomizes efficiency and reliability for a wide array of electronic applications. Designed to meet the stringent requirements of modern circuitry, this diode is optimized for high-speed switch mode applications and comes in a compact SOD-123 package, making it suitable for high-density circuit board designs.

Key Features

  • Fast Switching Speed: The MMBD4148T1G boasts an ultra-fast reverse recovery time, which is crucial for high-speed switching applications, ensuring minimal energy loss and improved overall performance.
  • Low Leakage Current: Leakage current is minimal, enhancing the diode's efficiency and making it an excellent choice for power-sensitive circuits.
  • High Conductance: With its high forward surge current capability, this diode is capable of handling high levels of current without degradation, ensuring long-term reliability.
  • Surface Mount Package: The SOD-123 package is small and lightweight, ideal for automated assembly processes and space-constrained applications.
  • RoHS Compliant: The MMBD4148T1G complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice.

Applications

The versatility of the ON Semiconductor MMBD4148T1G makes it suitable for a broad range of applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • Inverters
  • Signal processing
  • Protection circuits

Technical Specifications

The MMBD4148T1G diode has a maximum repetitive reverse voltage (V<sub>RRM) of 100V and a continuous forward current (I<sub>F) of 200mA. Its forward voltage drop (V<sub>F) at I<sub>F is typically 1.0V, which contributes to its efficiency in high-speed switching operations.

Conclusion

For designers looking for a compact, high-performance switching diode, the ON Semiconductor MMBD4148T1G is an excellent choice. Its fast switching capabilities, low leakage current, and compliance with environmental standards make it a reliable and responsible component for any high-speed electronic application.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess