ON Semiconductor MM74HC86MTC Quad 2-Input Exclusive OR Gate
The MM74HC86MTC from ON Semiconductor is a high-speed CMOS Quad 2-Input Exclusive OR (XOR) Gate integrated circuit, designed to provide a perfect solution for digital signal processing and complex logic circuitry. This versatile component is an essential building block in digital electronics, allowing for the implementation of parity generators, comparators, and various arithmetic logic units.
Constructed with silicon gate CMOS technology, the MM74HC86MTC offers the advantage of high noise immunity and the low power consumption characteristic of CMOS integrated circuits, alongside the speed of traditional TTL circuits. This makes it an excellent choice for battery-powered devices and applications requiring a reliable logic gate that maintains performance without draining power resources.
The MM74HC86MTC operates over a broad voltage range of 2V to 6V and provides a standardized symmetrical output characteristic, ensuring compatibility with a wide array of other digital ICs. With its industry-standard TSSOP-14 package, the MM74HC86MTC is designed for space-saving on PCBs, making it ideal for compact electronic designs.
Key features of the MM74HC86MTC include:
- Logic Type: Quad 2-Input Exclusive OR Gate
- Package / Case: TSSOP-14
- Operating Temperature: -55°C to +125°C, suitable for harsh environments
- Supply Voltage Range: 2V to 6V, accommodating a variety of power sources
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Low Power Consumption: Ideal for power-sensitive applications
Applications for the MM74HC86MTC are diverse and include digital signal processing, data transmission systems, encryption devices, and any circuit requiring precise logic operations. Its robust design and reliability make it a go-to component for engineers and designers looking for a dependable XOR logic solution.
ON Semiconductor's commitment to quality ensures that the MM74HC86MTC meets the stringent requirements of modern electronic systems, providing both performance and efficiency. Whether you're designing consumer electronics, automotive systems, or industrial controls, the MM74HC86MTC brings a high level of functionality to your digital logic needs.