EN
  • EN
  • DE

MM3Z2V4TL1G

Part No MM3Z2V4TL1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 322355-MM3Z2V4TL1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z2V4TL1G CAD Model

Description

The ON Semiconductor MM3Z2V4TL1G is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This Zener diode is a popular choice among engineers and technicians for its reliability, precision, and compact SOD-323 package. It is specifically engineered to provide a stable reference voltage in a variety of electronic circuits.

Key Features

  • Nominal Zener Voltage: 2.4V, offering precise voltage regulation for sensitive electronics.
  • Power Dissipation: The device has a power dissipation of 300mW, which is suitable for handling standard operations within electronic circuits.
  • Package: Comes in a small, surface-mount SOD-323 package, making it ideal for use in space-constrained applications.
  • Standard Zener Breakdown Voltage Range: Ensures a tight voltage tolerance for the Zener breakdown voltage, allowing for consistent performance.
  • Operating Temperature: Capable of operating within a wide temperature range from -55°C to +150°C, ensuring reliability under various environmental conditions.
  • Lead-Free and RoHS Compliant: The MM3Z2V4TL1G is environmentally friendly, adhering to the latest standards for reduction of hazardous substances in electronic components.

Applications

The MM3Z2V4TL1G Zener diode is versatile and can be used in a wide array of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Other electronic circuits requiring a stable Zener voltage

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, known for its commitment to quality and reliability. The MM3Z2V4TL1G Zener diode is manufactured with the highest standards to ensure that it meets the rigorous demands of industrial and consumer electronic products.

Conclusion

Whether you are designing a new power supply or looking to enhance the stability of your existing electronic devices, the ON Semiconductor MM3Z2V4TL1G Zener diode is an excellent choice. It combines precision, power efficiency, and reliability in a compact package, making it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess