EN
  • EN
  • DE

MCR22-8RL1G

Part No MCR22-8RL1G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 1.5A 600V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 1.5A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 058410-MCR22-8RL1G
Ultra Librarian 3D Model Ultra Librarian MCR22-8RL1G CAD Model

Description

The ON Semiconductor MCR22-8RL1G is a robust silicon-controlled rectifier (SCR) thyristor designed for high-performance control in a variety of applications. This SCR thyristor is a perfect choice for phase control in converters, power control systems, and motor control circuits. Its ability to switch high currents and withstand significant voltage makes it a reliable component for industrial, automotive, and consumer markets.

Key Features

  • Peak Repetitive Off-State Voltage (Vdrm): 600V, providing ample headroom for voltage spikes and surges in demanding applications.
  • On-State RMS Current (It(rms)): 8A, capable of handling moderate to high power loads with ease.
  • Gate Trigger Current (Igt): 200µA, ensuring low power is required to switch the device on.
  • Gate Trigger Voltage (Vgt): 0.8V, allowing for easy control using standard logic levels.
  • Non-Repetitive On-State Current: Offers a surge capability of 80A, making it suitable for applications with occasional high peak demands.
  • Operating Junction Temperature Range: -40°C to +110°C, suitable for use in harsh environments.
  • Package: TO-92, a widely used and easily mountable package that simplifies the design-in process.

Applications

  • Motor control circuits
  • Controlled rectifier applications
  • Lighting dimmers
  • Capacitive discharge ignitions
  • Overvoltage crowbar protection

The MCR22-8RL1G from ON Semiconductor is designed to offer superior performance in scenarios requiring precise control of AC power. Its high surge capability and robust voltage ratings make it an excellent choice for designers looking to create reliable and efficient circuits. Whether you're developing a motor control system, a power supply, or a lighting solution, the MCR22-8RL1G provides the control and durability needed for long-term operation.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCR22-8RL1G is no exception. This SCR thyristor is manufactured to meet stringent standards, ensuring consistent performance and reliability for the end-user. With ON Semiconductor's expertise in power management and control, the MCR22-8RL1G is a component you can trust for your most demanding applications.

You May Also Be Interested in

Renesas Electronics America
THYRISTR SCR 400V 10A 3-PIN TO92
Lowest to $0.4146
Renesas Electronics America
Lowest to $0.3962
Renesas Electronics America
Lowest to $3.1544
Renesas Electronics America
THYRISTOR
Need more? Email Us
Others
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess