EN
  • EN
  • DE

MCC3E0RX180WB0B

Part No MCC3E0RX180WB0B
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225142-MCC3E0RX180WB0B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCC3E0RX180WB0B CAD Model

Description

ON Semiconductor MCC3E0RX180WB0B Silicon Carbide MOSFET

The ON Semiconductor MCC3E0RX180WB0B represents a leap forward in power semiconductor technology, offering a highly efficient and robust solution for high-power applications. This 1800V N-Channel SiC MOSFET is designed for exceptional performance in power conversion systems such as solar inverters, electric vehicle charging stations, and industrial motor drives.

Constructed using advanced Silicon Carbide (SiC) material, the MCC3E0RX180WB0B offers superior characteristics over traditional silicon-based MOSFETs. This includes a much lower on-resistance (RDS(on)) and reduced switching losses, which translate into improved efficiency and thermal performance. The device is capable of handling high surge currents and offers a high threshold voltage that ensures reliable operation even under demanding conditions.

Key specifications of the MCC3E0RX180WB0B include a drain-to-source voltage (VDSS) of 1800V, a continuous drain current (ID) of 3A, and a total gate charge (Qg) that enhances the switching performance. The MOSFET also features a low gate-to-drain charge (Qgd), which minimizes the potential for cross-conduction and further improves efficiency.

The package design of the MCC3E0RX180WB0B is optimized for high-voltage operation and heat dissipation. The robust package ensures that the MOSFET can reliably operate at high junction temperatures, which is critical for high-power density applications. With its fast switching speed and ruggedized construction, this MOSFET is well-suited for hard-switching applications as well as those requiring soft-switching for reduced electromagnetic interference (EMI).

Engineers looking to design energy-efficient and compact power systems will find the MCC3E0RX180WB0B to be an ideal component. Its high level of integration, reliability, and performance make it a valuable asset in the development of next-generation power electronics. By choosing the ON Semiconductor MCC3E0RX180WB0B, designers can achieve a competitive edge in their products, leveraging the benefits of Silicon Carbide technology for higher efficiency, power density, and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.4246
Omron
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Lowest to $1.3456
ESMT
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess