EN
  • EN
  • DE

MC74VHCT373ADWRG

Part No MC74VHCT373ADWRG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC LATCH TRANSP OCT 2ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr onsemi
Series 74VHCT
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 5.1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC74VHCT373
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74VHCT373ADWRG-OS,MC74VHCT373ADWRGOSCT,MC74VHCT373ADWRG-ND,ONSONSMC74VHCT373ADWRG,MC74VHCT373ADWRGOSTR,MC74VHCT373ADWRGOSDKR
Standard Package 1,000
Win Source Part Number 1017413-MC74VHCT373ADWRG
Ultra Librarian 3D Model Ultra Librarian MC74VHCT373ADWRG CAD Model

Description

The ON Semiconductor MC74VHCT373ADWRG is a high-performance, octal transparent latch that combines the low power dissipation of CMOS circuitry with the high speed and drive capabilities of bipolar transistors. This integrated circuit is designed to offer a robust solution for buffering and storage applications in a wide range of digital systems.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: Tri-State Non-Inverted
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • High-Speed Performance: < 5.5 ns propagation delay (typical)
  • Operating Voltage Range: 4.5V to 5.5V
  • Low Power Consumption: ICC = 4µA (max) at TA = 25°C
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Lead-Free, RoHS Compliant

Product Description

The MC74VHCT373ADWRG is optimized for use in systems where high-speed, low-power operation is crucial. It is designed with advanced silicon-gate CMOS technology to achieve high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits.

This device has eight latches with three-state outputs for bus-oriented applications. The flip-flops appear transparent to the data when Latch Enable (LE) is HIGH. When LE is LOW, the data that meets the setup time is latched. Data appears on the bus when the Output Enable (OE) is LOW. When OE is HIGH, the outputs are in a high impedance state.

The MC74VHCT373ADWRG is suitable for interfacing with bus lines in a bus-organized system due to its high drive and low input current. This makes it ideal for use in memory address latching, data storage, and multiplexing, among other applications. The device's package and lead-free design also make it a sustainable choice for environmentally conscious applications that require compliance with RoHS standards.

With its combination of speed, power efficiency, and versatility, the ON Semiconductor MC74VHCT373ADWRG octal transparent latch is an excellent choice for your digital storage and buffering needs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess