The ON Semiconductor MC74VHC1GT50DFT2G is a high-performance, single gate CMOS logic level shifter designed to meet the requirements of low power and high-speed operation in modern electronic applications. This device is part of the VHC family, which is known for its low voltage operation and high noise immunity, making it suitable for interfacing with 5V systems while operating at a lower voltage.
Key Features
- Logic Level Shifter: Capable of shifting logic levels to interface between different voltage domains, typically from 5V to 3.3V or lower.
- High-Speed Operation: Offers fast propagation delays, making it suitable for high-speed applications that require quick signal processing.
- Low Power Consumption: The device operates with minimal power dissipation, which is crucial for battery-powered and energy-efficient designs.
- High Noise Immunity: Characterized by a high noise threshold, which ensures stable operation even in noisy environments.
- Advanced CMOS Technology: Built using ON Semiconductor's advanced CMOS process, delivering reliable and consistent performance.
Applications
The MC74VHC1GT50DFT2G is versatile and can be used in a variety of applications, such as:
- Level translation for mixed-voltage systems
- Signal buffering and isolation
- Portable and battery-powered electronics
- Data communication and telecommunication systems
- Microprocessor or microcontroller interfacing
Package and Quality
The device comes in a compact 5-pin SC-70 package, which is suitable for space-constrained applications. ON Semiconductor ensures that the MC74VHC1GT50DFT2G meets stringent quality standards, providing reliability and performance that designers can trust for their critical applications.
Conclusion
Whether it's for interfacing between different logic levels, providing signal buffering, or ensuring high-speed operation in portable devices, the ON Semiconductor MC74VHC1GT50DFT2G is an excellent choice for designers seeking a robust and efficient logic level shifter. Its combination of advanced features and reliable performance makes it a valuable component in any electronic system.