EN
  • EN
  • DE

MC74VHC1GT08EDFT2G

Part No MC74VHC1GT08EDFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SC88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name MC74VHC1GT08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883780-MC74VHC1GT08EDFT2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT08EDFT2G CAD Model

Description

ON Semiconductor MC74VHC1GT08EDFT2G

The MC74VHC1GT08EDFT2G is a high-performance CMOS logic gate IC from ON Semiconductor, renowned for its versatility and efficiency in a wide range of electronic applications. This particular model features a 2-input AND gate, which is a fundamental component in digital electronics, used to combine signals and execute logical operations.

Key Features

  • High Speed: With a propagation delay time of approximately 5.3ns at 5V, this AND gate ensures swift signal processing, making it suitable for high-speed applications.
  • Low Power Consumption: The device operates with a low power dissipation, making it an energy-efficient choice for battery-powered devices and power-sensitive applications.
  • Advanced CMOS Technology: Utilizing CMOS technology, the IC offers high noise immunity and low static power consumption, enhancing the overall performance of the electronic system.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 2V to 5.5V, accommodating different logic level requirements and making it compatible with various types of circuitry.
  • Multiple Package Options: The MC74VHC1GT08EDFT2G is available in a compact 5-Pin SOT-353 package, which is ideal for space-constrained applications.

Applications

The versatility of the MC74VHC1GT08EDFT2G allows it to be used in a multitude of applications, including:

  • Logic level translation
  • Signal gating
  • Power management systems
  • Computing devices
  • Telecommunication infrastructure
  • Portable electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74VHC1GT08EDFT2G is designed and manufactured to meet stringent quality standards, ensuring reliable performance and longevity in the field. With its advanced features and robust design, this AND gate IC is an excellent choice for designers looking to enhance their digital systems' efficiency and reliability.

Whether you're developing consumer electronics, industrial control systems, or sophisticated computing hardware, the MC74VHC1GT08EDFT2G from ON Semiconductor is a component that can help you achieve your design objectives with precision and ease.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess