EN
  • EN
  • DE

MC74VHC08ADR2G

Part No MC74VHC08ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317322-MC74VHC08ADR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC08ADR2G CAD Model

Description

Product Overview: MC74VHC08ADR2G

The MC74VHC08ADR2G is a high-performance, quad 2-input AND gate integrated circuit produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced logic gate is fabricated with silicon gate CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

Key Features

  • High Speed: The device boasts a propagation delay time of approximately 5.3 ns at VCC = 5V, CL = 15 pF, and TA = 25°C, making it suitable for high-speed applications.
  • Power Efficiency: Its low power consumption is ideal for battery-operated and power-sensitive devices, with a quiescent current of only 1 µA maximum at 25°C.
  • High Noise Immunity: The MC74VHC08ADR2G features a noise immunity characteristic of VCC = 5V, which is significant for applications in noisy environments.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2V to 5.5V, making it versatile for various applications and compatible with many other logic families.
  • Input Hysteresis: The built-in hysteresis at all inputs allows for increased noise margin and improved stability.
  • Lead-Free and RoHS Compliant: The product is offered in a lead-free, RoHS-compliant package, ensuring environmental sustainability and global regulatory compliance.

Applications

The MC74VHC08ADR2G is designed to be used in a wide array of applications where high-speed AND logic operations are required. It is commonly found in:

  • Computing systems
  • Signal processing circuits
  • Data communication equipment
  • Consumer electronics
  • Embedded systems

Package and Quality

This integrated circuit is offered in a compact SOIC-14 package, which is suitable for surface-mounted technology (SMT) and occupies minimal board space. ON Semiconductor ensures the highest quality and reliability of its products, and the MC74VHC08ADR2G is no exception, having undergone rigorous testing and quality assurance measures.

With its robust features and ON Semiconductor's commitment to quality, the MC74VHC08ADR2G is an excellent choice for designers seeking a reliable and efficient quad 2-input AND gate solution.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess