ON Semiconductor MC74LVX32DR2 Product Overview
The MC74LVX32DR2 is a high-performance, quad 2-input OR gate integrated circuit from ON Semiconductor, designed to operate with a power supply range of 2.0V to 3.6V. This device is part of the LVX family, which is characterized by low-voltage operation and is optimized for low power consumption and high-speed performance. The MC74LVX32DR2 is fabricated with advanced CMOS technology to achieve superior switching speeds while maintaining CMOS low power dissipation.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Supply Voltage Range: 2.0V to 3.6V
- Operating Temperature: -55°C to +125°C
- Package Type: SOIC-14 (Small Outline Integrated Circuit)
- High-Speed Performance: tPD = 4.3ns (Typ) at VCC = 3.3V
- Low Power Dissipation: ICC = 2µA (Max) at TA = 25°C
- Power Down Protection: Provided on all inputs and outputs
- Pin and Function Compatible with Other Standard Logic Families
- Multiple Package Options: Available in standard packaging to suit various assembly techniques
Applications
The MC74LVX32DR2 is suitable for a wide array of applications that require high-speed logic operations while maintaining low power consumption. It is commonly used in:
- Portable and battery-powered electronics
- Computing devices
- Data communication systems
- Signal processing
- Control systems
- Automotive applications
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74LVX32DR2 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The device is also supported by ON Semiconductor's technical documentation and application support, making integration into your designs as seamless as possible.
With its combination of low power consumption, high-speed operation, and robust design, the MC74LVX32DR2 from ON Semiconductor is an excellent choice for designers looking to optimize their digital logic circuits without compromising on performance or power efficiency.