EN
  • EN
  • DE

MC74LCX245MELG

Part No MC74LCX245MELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 8BIT N-INV 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 134430-MC74LCX245MELG
Ultra Librarian 3D Model Ultra Librarian MC74LCX245MELG CAD Model

Description

ON Semiconductor MC74LCX245MELG Octal Bidirectional Transceiver

The ON Semiconductor MC74LCX245MELG is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of ON Semiconductor's LCX portfolio, which is known for devices that provide robust performance while operating at lower voltages, making them suitable for interfacing with 3.3V and 5V systems. The MC74LCX245MELG is particularly well-suited for applications that require high-speed data transfer and low power consumption.

This transceiver features eight non-inverting bidirectional buffers with 3-state outputs and is capable of driving heavily loaded buses with the capability to provide both high drive (24mA) and low drive (8mA) on the same package. The device operates from a 2.3V to 3.6V VCC supply, and is 5V tolerant on input to accommodate mixed-voltage system environments. It also has built-in power-off protection, ensuring no excessive current is drawn from or supplied to an unpowered bus.

The MC74LCX245MELG is designed with the bus-hold feature, which retains the inputs' last state whenever the input goes to high impedance. This helps to prevent floating inputs and eliminates the need for external pull-up or pull-down resistors. Its design also incorporates an over-voltage tolerant feature that allows the device to handle input signals beyond VCC without any adverse effects.

For ease of implementation, the transceiver comes in a 20-lead SOIC package, making it compatible with standard surface-mount technology (SMT) processes. The package is also lead-free and RoHS compliant, which is important for manufacturers looking to create environmentally friendly products.

The MC74LCX245MELG is an ideal choice for various applications, including memory interconnects, data communication systems, and bus interface devices. Its high-speed operation, combined with low-power consumption and advanced protection features, makes it a reliable and efficient solution for modern electronic systems where data integrity and power efficiency are paramount.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess