EN
  • EN
  • DE

MC74LCX16373G

Part No MC74LCX16373G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317308-MC74LCX16373G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX16373G CAD Model

Description

ON Semiconductor MC74LCX16373G Low Voltage 16-Bit Transparent Latch

The MC74LCX16373G is a high-performance, 16-bit transparent latch designed and manufactured by ON Semiconductor. This integrated circuit is part of the LCX family, which is renowned for its low voltage operation and compatibility with 5V I/O systems. The device is optimized for use in systems that require high-speed data storage and transfer, while maintaining low power consumption and a small form factor.

Constructed with an advanced CMOS technology, the MC74LCX16373G operates at a voltage range of 2.3V to 3.6V, making it ideal for battery-operated and portable applications where power efficiency is crucial. Its low voltage operation does not compromise performance, as the device is capable of functioning at speeds comparable to 5V systems, ensuring quick data access and processing.

The latch features 16 D-type flip-flops with a common Latch Enable (LE) and Output Enable (OE) control, which allows for flexible control of data flow. When the LE input is high, the D-inputs are transparent to the outputs, and when LE is low, the data that meets the setup time is latched. The OE control enables the user to place the eight outputs in either a normal logic state or a high-impedance state, which is useful for interfacing with bus-oriented systems.

Besides its functional capabilities, the MC74LCX16373G boasts an impressive feature set that includes 5V tolerant inputs, which allow interface with 5V systems without the need for additional level shifting. The device also supports live insertion and withdrawal, minimizing system downtime during maintenance and upgrades. Furthermore, its I_OFF circuitry disables the outputs, preventing damaging current backflow when the device is powered down.

ON Semiconductor has housed the MC74LCX16373G in a 48-pin TSSOP package, ensuring a compact footprint suitable for space-constrained applications. The package is also lead-free and fully RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the MC74LCX16373G from ON Semiconductor is a versatile, low-voltage 16-bit transparent latch that offers high-speed operation, 5V tolerant inputs, and power-saving features, making it a strong choice for designers looking to optimize their digital systems for performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess