EN
  • EN
  • DE

MC74LCX16244DTG

Part No MC74LCX16244DTG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST 16BIT LV 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 145254-MC74LCX16244DTG
Ultra Librarian 3D Model Ultra Librarian MC74LCX16244DTG CAD Model

Description

Overview of ON Semiconductor MC74LCX16244DTG

The ON Semiconductor MC74LCX16244DTG is a high-performance, 16-bit buffer and line driver designed to facilitate low-voltage operation while providing the capability to interface to a wide range of voltages. This versatile component is ideal for mixed-voltage applications and is specifically engineered to operate with a 3.3V power supply while maintaining 5V tolerant inputs.

Key Features

  • Low Voltage Operation: The MC74LCX16244DTG operates at a nominal voltage of 3.3V, making it suitable for energy-efficient applications that require lower power consumption.
  • 5V Tolerant Inputs: Despite its low-voltage design, the inputs are 5V tolerant, ensuring compatibility with devices operating at higher voltages, thereby simplifying system-level design and integration.
  • High-Speed Performance: This device is designed for high-speed operation, with a significant reduction in propagation delay times, enhancing overall system performance.
  • Power-Off High Impedance State: The MC74LCX16244DTG supports a power-off high impedance state, which minimizes power consumption when the device is not in use or during power-down situations.
  • Support for Live Insertion: The device features built-in circuitry that enables live insertion and withdrawal without causing glitches or disruptions to the data line, ensuring smooth transitions and system maintenance.
  • Multiple Package Options: ON Semiconductor offers this component in a TSSOP-48 package, providing a compact solution for space-constrained applications.

Applications

The MC74LCX16244DTG is suitable for a wide range of applications, including:

  • Memory Interface Buffers
  • Bus Drivers
  • Data Path Drivers
  • Signal Distribution and Translation

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The MC74LCX16244DTG is manufactured under strict quality control standards, ensuring that it meets the robustness and longevity requirements of commercial and industrial applications. Whether used in computing, telecommunications, or consumer electronics, this buffer and line driver stands as a testament to ON Semiconductor's dedication to high-quality semiconductor solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess