The ON Semiconductor MC74HCU04ADTR2 is a high-performance, hex unbuffered inverter integrated circuit (IC) designed for use in a wide range of digital applications. This device is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology. It offers the inherent benefits of CMOS—low quiescent power and high noise immunity—while providing high-speed operation comparable to other logic families.
Key Features
- Logic Type: Hex Inverter
- High-Speed CMOS Technology: Ensures fast switching times and low power consumption.
- Operating Voltage Range: 2V to 6V, making it suitable for a variety of logic level applications.
- Output Drive Capability: 10 LSTTL Loads, allowing for direct drive of a wide range of loads.
- High Noise Immunity: Characteristic of CMOS technology, which is crucial for stable operation in noisy environments.
- Low Power Consumption: 10 nA quiescent current at 25°C, ideal for battery-powered and energy-saving applications.
- Package: TSSOP-14, a space-saving and surface-mountable package that is ideal for compact PCB layouts.
Applications
The MC74HCU04ADTR2 is versatile and can be used in a variety of digital circuits. Typical applications include:
- Logic inversion
- Oscillator circuits
- Signal processing
- Pulse shaping
- High-speed data manipulation
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MC74HCU04ADTR2 is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term reliability for critical applications. With ON Semiconductor's reputation for quality, customers can trust this component to perform consistently over its intended lifespan.
Conclusion
In summary, the ON Semiconductor MC74HCU04ADTR2 is a robust, high-speed hex inverter that provides designers with a reliable solution for a broad range of digital applications. Its low power consumption, high noise immunity, and wide operating voltage range make it an excellent choice for both traditional and innovative electronic designs.