EN
  • EN
  • DE

MC74HC30ADTR2G

Part No MC74HC30ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14TSSOP / NAND Gate IC 1 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74HC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC30ADTR2GOSCT,MC74HC30ADTR2GOSDKR,MC74HC30ADTR2GOSTR,2156-MC74HC30ADTR2G-OS,ONSONSMC74HC30ADTR2G,MC74HC30ADTR2G-ND
Standard Package 2,500
Win Source Part Number 1040327-MC74HC30ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC30ADTR2G CAD Model

Description

ON Semiconductor MC74HC30ADTR2G: 8-Input NAND Gate

The MC74HC30ADTR2G is a high-performance CMOS 8-input NAND gate manufactured by ON Semiconductor. This integrated circuit (IC) is designed to deliver the functionality of an 8-input NAND gate with the added benefits of CMOS technology, including low power consumption and high noise immunity. The product is a logical extension of the MC74HC series, which is well-known for its robust performance and reliability in a wide range of electronic applications.

This versatile component is housed in a TSSOP-14 package, making it suitable for space-constrained applications. It operates over a broad voltage range from 2V to 6V, providing flexibility for use in various circuit designs and compatibility with TTL (Transistor-Transistor Logic) levels. The MC74HC30ADTR2G is designed for use in logic level conversion, signal gating, and as a combinational logic element in more complex circuitry.

Key features of the MC74HC30ADTR2G include:

  • Low Power Dissipation: The CMOS technology ensures that the IC has a significantly low power consumption, which is crucial for battery-operated devices and energy-efficient systems.
  • High Noise Immunity: The inherent characteristics of CMOS provide excellent noise immunity, making this IC reliable in electrically noisy environments.
  • High-Speed Operation: The MC74HC30ADTR2G is capable of fast operation, with propagation delay times that accommodate high-speed data processing and communication systems.
  • Wide Operating Voltage Range: With an operating voltage range of 2V to 6V, this IC offers design flexibility and can be integrated into a variety of digital circuits.
  • Compatibility with TTL: The input and output levels are compatible with TTL logic levels, allowing for easy interfacing with other TTL-compatible components.

Applications for the MC74HC30ADTR2G are diverse and include digital signal processing, computer logic, control systems, and any application requiring a high-input NAND gate configuration. Its robust design and ON Semiconductor's commitment to quality make this IC a reliable choice for both commercial and industrial electronic designs.

Overall, the MC74HC30ADTR2G from ON Semiconductor is an excellent choice for designers looking for a high-quality, 8-input NAND gate IC that combines performance with practicality.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3095 $58.8050
455+ $0.2540 $115.5700
705+ $0.2462 $173.5710
970+ $0.2382 $231.0540
1,255+ $0.2302 $288.9010
1,680+ $0.2064 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess