EN
  • EN
  • DE

MC74HC259ADR2G

Part No MC74HC259ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC MULTIPLEXER 3ST 8INP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 25ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137194-MC74HC259ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC259ADR2G CAD Model

Description

ON Semiconductor MC74HC259ADR2G

The ON Semiconductor MC74HC259ADR2G is a high-performance, 8-bit addressable latch designed for use in a wide range of digital applications. This integrated circuit is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology, ensuring low power consumption and high noise immunity characteristic of CMOS integrated circuits.

With its versatile design, the MC74HC259ADR2G offers a considerable degree of flexibility, making it an ideal choice for system designers. The device features an 8-bit storage register that can be easily controlled by a 3-bit address and a write enable input. This allows users to select a specific latch to store a '1' or '0' by using the address inputs (A0, A1, A2) and the data input (D). The write enable input (WE) controls the latch operation, where a low level on the WE input enables the latch, and a high level locks it, preserving the stored data.

One of the key advantages of the MC74HC259ADR2G is its ability to operate over a broad voltage range from 2V to 6V, making it compatible with TTL levels. This feature ensures that the device can be used in systems that require interfacing with TTL logic without the need for additional level shifting components. Additionally, the output drive capability is up to 10 LSTTL loads, which provides a good balance between power consumption and performance.

The MC74HC259ADR2G is provided in a compact SOIC-16 package, which is suitable for space-constrained applications. Its small footprint and surface-mount packaging make it an excellent choice for use in portable devices, computing systems, and various types of consumer electronics.

Overall, the ON Semiconductor MC74HC259ADR2G addressable latch combines low power consumption, high noise immunity, and the ability to interface with TTL logic. These features, along with its easy-to-use addressable latch function, make it a versatile and reliable component for digital systems requiring efficient data storage and retrieval.

Whether for use in data multiplexing, memory address decoding, or as part of a control system, the MC74HC259ADR2G provides a practical solution that designers can rely on for their digital logic needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess