EN
  • EN
  • DE

MC74HC139ADTR2G

Part No MC74HC139ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DMUX DUAL 1:4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 074586-MC74HC139ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC139ADTR2G CAD Model

Description

ON Semiconductor MC74HC139ADTR2G Dual 2-to-4 Line Decoder/Demultiplexer

The MC74HC139ADTR2G is a high-performance, integrated circuit from ON Semiconductor, designed to function as a dual 2-to-4 line decoder or demultiplexer. This versatile component is fabricated using silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation. It is an essential building block in digital systems where it is necessary to convert binary information from n input lines to a maximum of 2^n unique output lines.

One of the key features of the MC74HC139ADTR2G is its ability to operate with a wide range of supply voltages, from 2V to 6V. This makes it compatible with TTL (Transistor-Transistor Logic) levels and ideal for interfacing with various types of logic families. Additionally, its outputs can drive up to 10 LSTTL loads, ensuring that it can be used in a variety of high-demand applications.

The device contains two individual 2-to-4 decoders, each with its own address input (A0, A1), an enable input (E), and four mutually exclusive outputs (O0 to O3). When the enable input is held high, all outputs of the respective decoder are forced low. Conversely, when the enable input is low, the binary coded address inputs select one of four outputs to be high, thus decoding the input data.

With its low quiescent current draw and high noise immunity characteristic of CMOS devices, the MC74HC139ADTR2G is an excellent choice for battery-powered devices and other power-sensitive applications. Its robust design also includes protection against static discharge, further ensuring reliability and longevity in a wide range of operating environments.

The MC74HC139ADTR2G comes in a TSSOP-16 package, which is not only space-saving but also conducive to efficient PCB layout, making it a preferred choice for compact and complex electronic systems. Whether utilized in personal electronics, communication devices, data processing, or automation systems, this ON Semiconductor product delivers the performance and versatility expected by industry professionals.

For designers and engineers looking for a reliable decoder/demultiplexer that combines efficiency with high functionality, the MC74HC139ADTR2G from ON Semiconductor is an excellent choice that meets a broad spectrum of digital decoding needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1401 $50.4360
870+ $0.1150 $100.0500
1,350+ $0.1114 $150.3900
1,860+ $0.1078 $200.5080
2,400+ $0.1042 $250.0800
3,215+ $0.0934 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess