ON Semiconductor MC74HC08AF-XE Quad 2-Input AND Gates
The MC74HC08AF-XE from ON Semiconductor is a high-performance, quad 2-input AND gate IC designed to operate with a power supply range of 2V to 6V. This integrated circuit is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates, with the low power consumption of standard CMOS integrated circuits.
This product features four independent AND gates in a single package, making it a convenient and space-efficient choice for a wide range of applications in digital electronics. Each gate has two inputs, which makes the IC versatile for implementing logic functions that require the AND operation. The MC74HC08AF-XE is suitable for use in systems that require logic level conversions, as it is capable of interfacing with TTL (Transistor-Transistor Logic) levels.
The MC74HC08AF-XE offers balanced propagation delays and output transition times, which are crucial for maintaining signal integrity in high-speed digital circuits. This ensures reliable operation in applications such as data processing, control systems, and communication devices. The device is also characterized for operation from -55°C to 125°C, making it suitable for use in extreme environmental conditions.
With its low power dissipation and high noise immunity, the MC74HC08AF-XE is a robust solution for digital logic applications. The IC is available in a compact surface-mount package, which is ideal for space-constrained applications and for use in modern PCB designs. The package is designed for optimal thermal performance, ensuring the device operates within its temperature specifications under typical usage conditions.
In summary, the ON Semiconductor MC74HC08AF-XE is a highly reliable quad 2-input AND gate IC that combines low power consumption with high-speed operation, making it an excellent choice for a variety of digital logic applications. Its compatibility with TTL levels and wide operating temperature range further enhances its versatility in complex electronic systems.