EN
  • EN
  • DE

MC74HC02ADR2

Part No MC74HC02ADR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC02
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636658-MC74HC02ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC02ADR2 CAD Model

Description

ON Semiconductor MC74HC02ADR2 Product Overview

The MC74HC02ADR2 is a high-performance, quad 2-input NOR gate integrated circuit from ON Semiconductor, a leading manufacturer in the semiconductor industry. This advanced CMOS logic gate is designed to operate with a power supply range of 2V to 6V, making it highly versatile for a variety of electronic applications. The MC74HC02ADR2 is part of the HC family, which is renowned for its high noise immunity and low power consumption, attributes that are essential for modern electronic devices.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Package / Case: SOIC-14
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 2V to 6V
  • Logic Level - High: 1.5V to 5V
  • Logic Level - Low: 0.5V to 1.5V
  • Output Current: 5.2mA
  • Mounting Type: Surface Mount

Performance and Quality

The MC74HC02ADR2 is fabricated using silicon gate CMOS technology which ensures that the device has the speed of LSTTL gates with significantly lower power consumption. The balanced propagation delay and transition times make it a reliable choice for precision applications. Each gate in the MC74HC02ADR2 has inputs and outputs which are protected against electrostatic discharge by diodes to Vcc and GND, providing additional reliability and robustness in physically demanding environments.

Applications

Due to its versatile nature, the MC74HC02ADR2 can be used in a wide range of applications. It is suitable for use in logic level conversions, data processing, power management, and any application requiring a high-performing NOR gate. Its compatibility with TTL makes it easy to interface with older logic families, providing a convenient solution for upgrading legacy systems.

Environmentally Friendly

ON Semiconductor is committed to environmental stewardship. The MC74HC02ADR2 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain materials harmful to the environment. This commitment to sustainability makes it an ideal choice for eco-conscious businesses and consumers looking to minimize their ecological footprint.

Whether you're designing a complex digital system or simply need a reliable component for a logic gate application, the MC74HC02ADR2 from ON Semiconductor offers a perfect blend of performance, power efficiency, and environmental responsibility.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess