EN
  • EN
  • DE

MC74F253N

Part No MC74F253N
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, F/FAST SERIES, 2 FU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F253
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883635-MC74F253N
Ultra Librarian 3D Model Ultra Librarian MC74F253N CAD Model

Description

ON Semiconductor MC74F253N Dual 4-Input Multiplexer

The MC74F253N is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is a dual 4-input multiplexer that features non-inverting outputs and provides the user with the ability to select one of four binary inputs to be routed to the output, making it an essential component for various digital applications.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Dual 4-input
  • Output Type: Non-Inverting
  • Package / Case: PDIP-16
  • Operating Temperature: 0°C to +70°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: Fast switching speeds

Product Description

The MC74F253N features two individual 4-input multiplexers with common select inputs and separate enable inputs. It is housed in a PDIP-16 (Plastic Dual-In-Line Package) which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic systems. This device is characterized for operation from 0°C to +70°C, making it reliable in various environmental conditions.

With a supply voltage range of 4.5V to 5.5V, the MC74F253N is designed for use in typical digital circuits that operate at 5V. Its fast switching speeds are advantageous in applications requiring high-speed data processing and signal routing. The multiplexer's non-inverting outputs ensure that the signal integrity is maintained without the phase being affected.

The MC74F253N is a versatile component that can be used in digital systems for data selection, data routing, function generation, and logical operations. Its dual multiplexer configuration allows for more compact circuit designs and can be particularly useful in applications where board space is at a premium.

ON Semiconductor's commitment to quality and performance is evident in the MC74F253N, making it a reliable choice for designers and engineers looking for a dependable multiplexer solution.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess