The ON Semiconductor MC74F11N is a high-performance triple 3-input AND gate integrated circuit, designed to operate with a standard 5V power supply. This device is part of the 74F series, which is known for its fast switching speeds and high current drive capabilities, making it suitable for a variety of digital applications that require logic operations.
Key Features
- Logic Type: Triple 3-Input AND Gate
- Package / Case: Plastic DIP-14 (0.300", 7.62mm)
- Operating Temperature: 0°C to 70°C
- Supply Voltage: Typically 5V
- High-Speed Performance: tPD = 4ns (Typ) at VCC = 5V
- Current Drive: ±20mA Output Drive at 5V
- Power Dissipation: 1W (Max)
Applications
The MC74F11N is widely used in digital electronics where high-speed AND logic operations are required. Applications include:
- Computing systems
- Data processing
- Control systems
- Instrumentation
- Telecommunications
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74F11N has been rigorously tested to ensure performance and reliability. The device meets or exceeds the requirements of the JEDEC standard, providing confidence in its use for commercial and industrial applications.
Environmental Information
The MC74F11N is RoHS compliant and follows ON Semiconductor's dedication to environmentally responsible manufacturing practices. This commitment ensures that the product is suitable for use in environmentally sensitive applications and helps customers meet regulatory requirements for hazardous substance control.
Ordering and Packaging
The MC74F11N is available in bulk or tube packaging options, allowing for flexibility in order quantities. For specific packaging details and ordering information, customers should consult the ON Semiconductor datasheet or contact their sales representative.