ON Semiconductor MC74ACT02MELG Overview
The MC74ACT02MELG is a high-performance, quad 2-input NOR gate integrated circuit designed and manufactured by ON Semiconductor. This device is part of the AC series, which is renowned for its high-speed operation while maintaining the robustness and reliability expected from ON Semiconductor products. The MC74ACT02MELG is specifically engineered to address the needs of a wide range of digital logic applications where fast switching and low power consumption are crucial.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Package / Case: SOIC-14
- Operating Temperature: -55°C to +125°C
- Logic Level - High: 2.5V min at VCC = 4.5V
- Logic Level - Low: 0.5V max at VCC = 4.5V
- Mounting Type: Surface Mount
- Supply Voltage: 4.5V to 5.5V
- Output Current: High 24mA, Low 24mA
- Propagation Delay Time: 8ns at VCC = 5V, CL = 50pF
Performance and Quality
The MC74ACT02MELG boasts a robust design that ensures its performance remains consistent across a wide range of environmental conditions. Its operating temperature range of -55°C to +125°C guarantees reliability in extreme conditions, making it suitable for industrial and automotive applications. The device also features fast switching capabilities, with a typical propagation delay time of just 8ns, contributing to efficient and responsive circuit operation.
Applications
Due to its versatile nature, the MC74ACT02MELG can be used in various digital applications. Some common uses include:
- Logic circuits
- Control systems
- Signal processing
- Computing devices
- Networking equipment
Environmental Compliance
The MC74ACT02MELG is environmentally friendly and fully compliant with current RoHS regulations, ensuring that it meets global standards for hazardous substance restrictions. This commitment to environmental sustainability makes the MC74ACT02MELG a responsible choice for designers and manufacturers looking to minimize the ecological impact of their products.
Overall, the MC74ACT02MELG from ON Semiconductor is a reliable and efficient solution for implementing NOR logic functions in a wide array of digital systems, offering both performance and environmental responsibility.