EN
  • EN
  • DE

MC74AC273NG

Part No MC74AC273NG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Manufacturer ON Semiconductor
Series 74AC
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MC74AC273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883577-MC74AC273NG
Ultra Librarian 3D Model Ultra Librarian MC74AC273NG CAD Model

Description

ON Semiconductor MC74AC273NG Octal D-Type Flip-Flop

The MC74AC273NG is a high-performance, octal D-type flip-flop integrated circuit designed and manufactured by ON Semiconductor. This IC features eight flip-flops with a common clock and a common clear input, making it an ideal choice for storage registers, buffer registers, and shift registers in a wide range of digital applications.

Constructed with advanced CMOS technology, the MC74AC273NG offers a robust combination of speed and power efficiency. Each flip-flop has an individual D input and Q output, which provides users with the flexibility to handle parallel data storage and transfer operations efficiently.

Key Features:

  • Logic Type: Octal D-type Flip-Flop with Clear
  • Operating Voltage: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS logic families.
  • High-Speed Performance: The device is characterized for operation from -40°C to 85°C, suitable for industrial applications requiring reliable performance in a range of environmental conditions.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, allowing direct interfacing with other high-drive components.
  • Package: Housed in a 20-pin DIP (Dual In-line Package), the MC74AC273NG is designed for through-hole mounting, which is beneficial for prototyping and repairs.
  • Low Power Dissipation: The IC is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.

The MC74AC273NG is equipped with a clear function that resets all flip-flops, ensuring that the output is maintained in a known state upon power-up or during initialization sequences. This feature is particularly useful in digital systems where precise timing and data integrity are paramount.

ON Semiconductor's commitment to quality ensures that the MC74AC273NG meets stringent standards for reliability and performance. Whether used in data processing, communication systems, or control environments, this flip-flop IC stands out for its versatility and dependability, making it a preferred choice for designers and engineers seeking robust digital storage solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess