The MC54HC32AJ from ON Semiconductor is a high-performance, quad 2-input OR gate integrated circuit designed to operate over a broad voltage range with speeds comparable to other high-speed CMOS devices. This product is fabricated with silicon gate CMOS technology, ensuring low power consumption while providing high noise immunity and minimal propagation delay.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Supply Voltage Range: 2V to 6V, accommodating a variety of applications from battery-powered devices to industrial systems.
- High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (min), providing reliable performance in electrically noisy environments.
- Low Power Consumption: 20 nA (max) ICC at TA = 25°C, making it an energy-efficient choice for modern electronic designs.
- Output Drive Capability: Capable of driving 10 LSTTL loads, ensuring compatibility with existing TTL interfaces.
- High Speed: tPD = 8 ns (typ) at VCC = 5V, offering rapid signal processing for time-sensitive applications.
- Operating Temperature Range: -55°C to 125°C, suitable for use in extreme environmental conditions.
- Package: Available in a CDIP–14 package, designed for through-hole mounting and easy integration into a wide range of electronic circuits.
Applications
The MC54HC32AJ is versatile enough for use in various applications, including:
- Logic function implementation
- Signal gating
- Input/output buffering
- Interface circuitry
- Control systems
- Embedded systems
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability, and the MC54HC32AJ is no exception. This product is subject to rigorous testing and quality control measures to ensure consistent performance and longevity in the field.
Conclusion
The MC54HC32AJ from ON Semiconductor represents a blend of advanced CMOS technology, low power consumption, and high-speed operation. Its robust feature set and wide operating temperature range make it an ideal choice for designers seeking a reliable and efficient quad 2-input OR gate for their electronic projects.