EN
  • EN
  • DE

MC34164D-005

Part No MC34164D-005
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Tube
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.33V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC34164
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC34164D-005-ON,ONSONSMC34164D-005,MC34164D-005OS,=MC34164D=005
Standard Package 98
Win Source Part Number 1145283-MC34164D-005
Ultra Librarian 3D Model Ultra Librarian MC34164D-005 CAD Model

Description

ON Semiconductor MC34164D-005 Microprocessor Voltage Monitor

The MC34164D-005 is a precision undervoltage sensing integrated circuit from ON Semiconductor, designed to monitor the supply voltage of microprocessors (µP) and digital systems. It provides a critical function by ensuring that the system operates at adequate power levels, thus protecting the system from low voltage conditions that can lead to improper operation, data loss, or even hardware damage.

Key Features

  • Voltage Threshold: The MC34164D-005 comes with a preset threshold voltage of 4.55V, which is ideal for 5V applications. This precise threshold ensures reliable monitoring for systems that cannot tolerate significant deviations from their intended operating voltage.
  • Reset Output: It features an active-low reset output, which remains asserted until the VCC voltage exceeds the reset threshold voltage. The reset output remains operational with VCC as low as 1.0V, which is beneficial for systems that require a valid reset signal even during low voltage conditions.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for power-sensitive applications. Its quiescent current is typically only 13 µA, which helps to minimize the overall power draw of the system it is monitoring.
  • Fast Response Time: The MC34164D-005 reacts quickly to under-voltage conditions, providing a fast response time that is critical for protecting sensitive electronic components.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, making it versatile for use in various environments and applications.
  • Packaging: The device is available in an 8-pin SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

Applications

The MC34164D-005 is designed for use in a variety of applications where accurate voltage monitoring is critical. It is often utilized in microprocessor systems, computers, controllers, and intelligent instruments. Its ability to provide a reliable reset signal makes it an essential component in systems that require a controlled start-up and protection from low voltage conditions.

Overall, the ON Semiconductor MC34164D-005 is a robust and reliable solution for voltage monitoring in digital systems, ensuring that your electronics perform optimally by preventing undervoltage-related malfunctions.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess