EN
  • EN
  • DE

MC33363ADW

Part No MC33363ADW
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH VOLTAGE OFF-LINE SWITCHING REGULATOR | IC SWIT PROG OVP UVLO HV 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback, Forward
Voltage - Start Up 14.9V
Supply Voltage 9.5V ~ 40V
Duty Cycle 50%
Switching Frequency 67.5kHz ~ 285kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -25°C ~ 150°C
Manufacturer Package 16-SOIC, 13 Leads
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MC33363A
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1218377-MC33363ADW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33363ADW CAD Model

Description

ON Semiconductor MC33363ADW High Voltage Switching Regulator

The ON Semiconductor MC33363ADW is a robust, highly efficient, and versatile high voltage switching regulator designed to cater to a wide array of power supply applications. This device integrates a plethora of features that make it an ideal choice for designers looking to implement a reliable power solution in their electronic products.

Key Features

  • High Voltage Capability: The MC33363ADW is capable of handling high input voltages, which makes it suitable for applications that require direct connection to high voltage sources.
  • Switching Operation: This regulator operates at a fixed frequency switching mode, which results in high efficiency and reduced noise, making it perfect for noise-sensitive applications.
  • Output Power: It offers a substantial output power capacity, allowing it to drive a variety of loads ranging from small to moderate power requirements.
  • Protection Features: The device includes built-in protection mechanisms such as thermal shutdown, current limit, and undervoltage lockout, ensuring the safety and longevity of both the regulator and the end application.

Applications

The MC33363ADW is well-suited for a range of applications, particularly those that demand a compact and efficient power supply solution. Some of the typical applications include:

  • Offline power supplies
  • DC-DC converters
  • Consumer electronics
  • Industrial control systems
  • Telecommunication equipment

Package and Reliability

Encased in a 16-pin wide body SOIC package, the MC33363ADW is designed to ensure easy integration into PCB layouts, providing a space-saving solution without compromising performance. Its robust design guarantees long-term reliability, making it a preferred choice for manufacturers looking for a dependable power regulator.

In summary, the ON Semiconductor MC33363ADW high voltage switching regulator is a high-performance device that combines efficiency, power handling, and protection features in a compact package, making it an excellent choice for a wide variety of power supply applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5622 $61.1842
26+ $4.5639 $118.6614
40+ $4.4213 $176.8520
54+ $4.2786 $231.0444
70+ $4.1361 $289.5270
94+ $3.7082 $348.5708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess