EN
  • EN
  • DE

MC33064SN-5T1

Part No MC33064SN-5T1
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP / Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.6V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number MC33064
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352165-MC33064SN-5T1
Ultra Librarian 3D Model Ultra Librarian MC33064SN-5T1 CAD Model

Description

ON Semiconductor MC33064SN-5T1 Under-Voltage Sensing Circuit

The ON Semiconductor MC33064SN-5T1 is a precision under-voltage sensing integrated circuit designed to trigger a system reset in the event of a drop below a predetermined voltage threshold. This essential component is a key player in a wide range of applications where maintaining a specific voltage level is critical for system stability and performance, such as in power supplies, automotive electronics, and various consumer electronic devices.

With its compact SO-8 package, the MC33064SN-5T1 is engineered to be space-efficient, making it an ideal choice for designs where board space is at a premium. The device features a fixed voltage threshold of 4.55V, providing a reliable reference point for detecting under-voltage conditions. The precision of this threshold ensures that the device responds accurately to voltage fluctuations, making it an indispensable tool for systems that require consistent voltage monitoring.

One of the key attributes of the MC33064SN-5T1 is its fast response time. The device is capable of reacting swiftly to under-voltage conditions, thereby enabling protective measures to be implemented quickly to prevent potential damage to the system. Furthermore, the integrated circuit includes a hysteresis function, which adds a level of stability to the reset action by preventing false triggering due to transient voltage dips.

The MC33064SN-5T1 is also characterized by its low power consumption, which is particularly beneficial for battery-operated devices where power efficiency is paramount. The device's low quiescent current draw contributes to the overall energy efficiency of the system, helping to extend battery life and reduce power-related costs.

Overall, the MC33064SN-5T1 from ON Semiconductor is a robust and reliable solution for under-voltage detection. Its precise threshold, quick response time, and low power consumption make it a versatile component suitable for a broad spectrum of applications where voltage monitoring is essential for the protection and longevity of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess