EN
  • EN
  • DE

MC1692L

Part No MC1692L
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926108-MC1692L
Ultra Librarian 3D Model Ultra Librarian MC1692L CAD Model

Description

ON Semiconductor MC1692L Integrated Circuit

The ON Semiconductor MC1692L is a versatile and high-performance integrated circuit designed for a wide array of applications in modern electronics. This precision component is engineered to deliver reliable and efficient operation, making it an ideal choice for designers looking to implement robust solutions in their electronic projects.

At the heart of the MC1692L lies a set of features that cater to the demands of complex electronic systems. With its advanced manufacturing process, this integrated circuit offers superior stability and functionality that ON Semiconductor is known for. The MC1692L is built to provide a seamless integration with other components, ensuring a smooth and efficient design process for engineers and hobbyists alike.

The compact form factor of the MC1692L makes it suitable for space-constrained applications, while its low power consumption ensures energy efficiency, which is particularly important for battery-operated devices. This integrated circuit is designed to operate over a wide temperature range, making it reliable in various environmental conditions, from industrial to consumer-grade applications.

Key features of the MC1692L include its high-speed operation and precision output, which are essential for applications that require accurate timing and control. Whether it's used in communication devices, automation systems, or computing hardware, the MC1692L provides the performance needed to maintain the integrity of the electronic system.

The MC1692L is also characterized by its robustness. ON Semiconductor has ensured that this integrated circuit can withstand the rigors of everyday use, including exposure to electrical noise, temperature variations, and mechanical shocks. This level of durability makes the MC1692L a reliable choice for mission-critical applications where failure is not an option.

For those looking to incorporate the MC1692L into their designs, ON Semiconductor provides comprehensive technical support, including detailed datasheets, application notes, and design guides. This wealth of resources allows designers to fully understand and leverage the capabilities of the MC1692L in their projects.

In conclusion, the ON Semiconductor MC1692L integrated circuit represents a blend of performance, efficiency, and reliability. It stands as a testament to ON Semiconductor's commitment to providing high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7739 $53.2170
70+ $1.4555 $101.8850
110+ $1.4100 $155.1000
150+ $1.3646 $204.6900
190+ $1.3191 $250.6290
255+ $1.1826 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess