EN
  • EN
  • DE

MC1489ADR2G

Part No MC1489ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver RS-232 Automotive 14-Pin SOIC N T/R / IC RECEIVR QUAD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Receiver Hysteresis 250mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 127394-MC1489ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC1489A
Introduction Date April 25, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC1489ADR2G CAD Model

Description

ON Semiconductor MC1489ADR2G Overview

The MC1489ADR2G from ON Semiconductor is a monolithic quadruple line receiver designed to interface data terminal equipment with data communications equipment. This integrated circuit is built to satisfy the stringent requirements of EIA-232D standards and is particularly suitable for applications in environments with high common-mode voltages and where noise immunity is a critical factor.

Key Features

  • Voltage Range: The device operates over a wide range of power supplies from ±3V to ±15V, providing flexibility in various application environments.
  • Quadruple Line Receivers: It contains four independent line receivers in one package, making it an efficient solution for systems that require multiple receiving channels.
  • Input Resistance: The MC1489ADR2G has a typical input resistance of 7 kΩ, which is sufficient to meet the EIA-232D standards.
  • Input Threshold Levels: The device features an adjustable threshold level, ensuring reliable operation over a range of signal conditions.
  • Output: It provides TTL compatible outputs, making it easy to interface with digital logic circuits.

Applications

The MC1489ADR2G is ideal for a variety of applications that require reliable data transmission. These include:

  • Serial data communication in computers and peripherals
  • Industrial control systems
  • Telecommunication systems
  • Professional communication equipment

Package and Quality

ON Semiconductor's MC1489ADR2G comes in a compact SOIC-14 package, which makes it suitable for space-constrained applications. The device is also available in a tape and reel format, facilitating efficient assembly during the manufacturing process. ON Semiconductor ensures high-quality standards, and the MC1489ADR2G is no exception, providing reliable performance in a wide range of operating conditions.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor offers the MC1489ADR2G with Pb-free and RoHS compliant features. This commitment ensures that the product is suitable for use in green applications and meets global environmental regulations.

With its robust design, versatile features, and ON Semiconductor's commitment to quality, the MC1489ADR2G is an excellent choice for designers seeking a reliable line receiver solution.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4736 $59.2000
300+ $0.3892 $116.7600
465+ $0.3765 $175.0725
635+ $0.3650 $231.7750
820+ $0.3523 $288.8860
1,095+ $0.3165 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess