ON Semiconductor MC14017BG Product Overview
The MC14017BG is a versatile and high-quality integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular IC is a part of the MC14000 series and is designed as a Decade Counter that finds extensive use in various digital applications. The MC14017BG is built using CMOS technology, which ensures low power consumption and high noise immunity, making it suitable for battery-operated devices and noise-sensitive applications.
Key Features of MC14017BG
- Decade Counting Operation: The MC14017BG is capable of counting from 0 to 9 cyclically, and it resets to 0 after reaching the count of 10.
- High-Voltage Operation: It operates at a wide range of voltages from 3V to 18V, providing flexibility in various power environments.
- Low Power Consumption: The CMOS technology used in the MC14017BG ensures minimal power consumption, which is critical for portable and power-sensitive devices.
- Output Drive Capability: This IC can directly drive a seven-segment display or other output devices, making it a convenient choice for display applications.
- Multiple Counting Modes: It offers versatile counting modes, including ripple-carry outputs for cascading with other counters.
- Package: The MC14017BG comes in a SOIC-16 package, which is compact and suitable for space-constrained applications.
Applications
The MC14017BG is ideal for a broad range of applications, including:
- Electronic counters and digital clocks
- Frequency dividers and counters in communication equipment
- Scoreboards and event counters
- Sequential control systems
- Multi-stage counters and timers
ON Semiconductor's commitment to quality ensures that the MC14017BG is a reliable component for designers and engineers looking to incorporate a robust decade counter in their digital systems. With its high functionality and versatility, the MC14017BG is an excellent choice for those seeking a counter IC that delivers performance and efficiency.