EN
  • EN
  • DE

MC10H136FNR2G

Part No MC10H136FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER UNIV HEX HS 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 250MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 126106-MC10H136FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10H136FNR2G CAD Model

Description

ON Semiconductor MC10H136FNR2G Product Overview

The MC10H136FNR2G is a high-performance ECL Triple Line Receiver designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically engineered to address the needs of high-speed data communication and processing applications where signal integrity and reliability are paramount.

Key Features

  • Technology: The MC10H136FNR2G is built on advanced Emitter Coupled Logic (ECL) technology, ensuring fast switching times and high-frequency operation.
  • Triple Line Receivers: It features three independent line receivers in a single package, providing compact and efficient solutions for multiple data channels.
  • Voltage Operation: The device operates with a typical supply voltage of -5.2V, which is standard for ECL circuits, allowing for seamless integration into existing ECL-based systems.
  • High-Speed Performance: With its capability to handle high data rates, the MC10H136FNR2G is ideal for critical applications that require rapid data acquisition and processing.
  • Temperature Range: It operates over a full industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Package Type: The product is available in a PLCC-20 package, offering a compact footprint and ease of mounting on printed circuit boards (PCBs).

Applications

The MC10H136FNR2G is suited for a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Computer networking hardware
  • Signal processing units
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The MC10H136FNR2G is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the reliability expectations of customers in demanding applications.

Conclusion

In summary, the ON Semiconductor MC10H136FNR2G is a versatile and reliable component that offers superior performance for systems requiring high-speed ECL logic. Its integration of three line receivers into one package, along with its high-speed capabilities and robust temperature performance, make it an excellent choice for designers looking to optimize their high-speed communication and data processing systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1072 $63.7504
16+ $7.4729 $119.5664
24+ $7.2395 $173.7480
33+ $7.0062 $231.2046
43+ $6.7729 $291.2347
58+ $6.0718 $352.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess