EN
  • EN
  • DE

MC10H100L

Part No MC10H100L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2 - input NOR GATE With strobe
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Features Strobe
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.7ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Package 16-CDIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1217206-MC10H100L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H100
Introduction Date March 31, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H100L CAD Model

Description

ON Semiconductor MC10H100L: A High-Performance ECL Quad 2-Input NAND Gate

The MC10H100L is a quintessential component manufactured by ON Semiconductor, known for its high-speed and low-power consumption characteristics. This integrated circuit is a part of the 10H series, which is designed to meet the stringent requirements of high-performance Emitter Coupled Logic (ECL) circuits.

Key Features

  • Logic Type: Quad 2-Input NAND Gate - This device contains four independent 2-input NAND gates in a single package, providing the user with a compact and efficient logic solution.
  • High-Speed Performance: With propagation delays typically less than 1.5 ns, the MC10H100L is engineered for applications requiring high-speed computation and data processing.
  • Power Efficiency: Operating with a low power supply voltage of -4.94 to -5.46 V, the device maintains power efficiency, which is crucial for minimizing heat generation in high-speed systems.
  • Temperature Range: The device is designed to operate over a full military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The MC10H100L comes in a Ceramic DIP (CDIP) package, which provides excellent thermal and electrical characteristics.

Applications

The MC10H100L is suitable for a wide range of applications where high-speed logic operations are critical. It is commonly used in:

  • High-speed computing systems
  • Telecommunications equipment
  • Instrumentation
  • Aerospace and military applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H100L is no exception. This device is produced with rigorous quality control processes and is subject to extensive testing to ensure it meets the high reliability standards required for military and aerospace applications.

For designers and engineers looking for a dependable and efficient high-speed logic solution, the MC10H100L from ON Semiconductor is an excellent choice that combines performance, power efficiency, and reliability in a single device.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9829 $59.4870
75+ $1.6271 $122.0325
110+ $1.5763 $173.3930
155+ $1.5254 $236.4370
200+ $1.4745 $294.9000
265+ $1.3220 $350.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess