EN
  • EN
  • DE

MC10EP57DTR2G

Part No MC10EP57DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 4:1 DIFF 5V ECL 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 022530-MC10EP57DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP57DTR2G CAD Model

Description

The MC10EP57DTR2G is a versatile, high-performance differential ECL multiplexer from ON Semiconductor, renowned for its expertise in power and signal management. This advanced semiconductor product is designed to cater to the demanding requirements of high-speed digital systems. It is a perfect fit for applications that require fast switching, low power consumption, and high reliability.

Key Features

  • High-Speed Operation: The MC10EP57DTR2G operates at exceptional speeds, making it suitable for high-frequency signal processing and communication applications.
  • Differential ECL Inputs and Outputs: It offers fully differential paths for the ECL inputs and outputs, ensuring reduced noise and improved signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this multiplexer consumes minimal power, making it ideal for power-sensitive designs.
  • Multiple Supply Voltage Options: It supports a range of supply voltages, providing flexibility and compatibility with various system designs.
  • Industrial Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Advanced Packaging: The MC10EP57DTR2G comes in a TSSOP-16 package, offering a compact footprint and ease of integration into various circuit designs.

Applications

The MC10EP57DTR2G is an ideal choice for a multitude of applications, including:

  • High-speed data communication systems
  • Signal routing and clock distribution networks
  • Automated test equipment
  • Telecommunications infrastructure
  • High-performance computing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10EP57DTR2G is manufactured with stringent quality control processes, ensuring it meets the highest industry standards for performance and reliability. Customers can trust this product to provide consistent, long-term operation in their critical applications.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The MC10EP57DTR2G complies with RoHS and Green standards, reflecting the company's commitment to reducing the environmental impact of their products.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess