EN
  • EN
  • DE

MC10EP31DR2G

Part No MC10EP31DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 121095-MC10EP31DR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP31DR2G CAD Model

Description

ON Semiconductor MC10EP31DR2G Product Overview

The MC10EP31DR2G is a high-performance differential ECL D-type flip-flop from ON Semiconductor, designed to provide exceptional speed and signal integrity in a variety of digital applications. This device is a crucial component for systems that require precise timing and synchronization, such as high-speed communication, computing, and industrial equipment.

Key Features

  • High-Speed Performance: The MC10EP31DR2G is capable of operating with a shift frequency in the gigahertz range, making it suitable for high-speed applications that demand quick data processing and low propagation delay times.
  • Differential Design: The differential inputs provide improved noise immunity and allow for the use of long interconnects without sacrificing signal quality, which is critical in complex electronic systems.
  • Power Supply: This device operates with a single power supply voltage of 3.3V, which is a standard in modern digital systems, ensuring compatibility and ease of integration.
  • Temperature Range: The MC10EP31DR2G is designed to operate over an industrial temperature range, making it reliable in various environmental conditions.
  • Package: It is available in an 8-SOIC package, which is a compact and surface-mountable form factor, saving valuable board space without compromising on performance.

Applications

The MC10EP31DR2G is suited for a wide range of applications due to its high-speed capabilities and robust design. Some common applications include:

  • High-speed networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure like base stations and network interfaces
  • Data acquisition and signal processing systems
  • Test and measurement equipment
  • Industrial control and automation systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10EP31DR2G is manufactured to meet high standards of reliability and performance. The device is RoHS compliant, ensuring it meets current environmental standards for electronic components.

In summary, the MC10EP31DR2G from ON Semiconductor is a versatile and high-performing flip-flop that is an excellent choice for designers looking to optimize their digital systems for speed and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess