EN
  • EN
  • DE

MC10EL31DG

Part No MC10EL31DG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Manufacturer ON Semiconductor
Series 10EL
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MC10EL31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926039-MC10EL31DG
Ultra Librarian 3D Model Ultra Librarian MC10EL31DG CAD Model

Description

ON Semiconductor MC10EL31DG: Differential Clock D Flip-Flop

The MC10EL31DG from ON Semiconductor is a high-performance, differential clock D flip-flop integrated circuit designed for use in applications requiring fast edge rates and precision timing. This advanced device is part of ON Semiconductor's 10EL series, which is known for its robustness and reliability in demanding environments.

Constructed with ECL (Emitter Coupled Logic) technology, the MC10EL31DG provides a differential clock input and a single-ended D input, which makes it an ideal choice for high-speed digital circuits. The D input is latched on the rising edge of the clock signal, ensuring that the Q output reflects the D input state with minimal delay, providing precise control over data synchronization and timing.

The MC10EL31DG is housed in an 8-pin SOIC package, making it compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that it can perform reliably in a wide range of thermal environments, from industrial settings to outdoor applications.

Key features of the MC10EL31DG include:

  • Differential clock input for reduced signal skew and improved noise immunity.
  • Metastability performance is optimized for enhanced reliability in high-speed systems.
  • PECL mode operating voltage range from -4.2V to -5.7V, which is compatible with standard ECL circuits.
  • Maximum clock frequency exceeds 2 GHz, catering to applications that demand high-speed data processing.
  • Asynchronous set and reset inputs for increased flexibility in control logic design.
  • Q and Qbar outputs provide complementary signals for downstream logic interfacing.

This flip-flop is a versatile component that can be used in a variety of applications, including clock recovery circuits, high-speed data communication systems, and any digital system that requires precise edge-triggered data capture. The MC10EL31DG's high-speed performance and differential inputs make it an excellent choice for designers looking to optimize their system's speed and signal integrity.

Whether you're designing a complex communication system or looking for a reliable flip-flop for your high-speed digital circuit, the ON Semiconductor MC10EL31DG offers the performance and quality you need to ensure your system operates at its best.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7779 $61.0011
21+ $5.5615 $116.7915
33+ $5.3876 $177.7908
45+ $5.2138 $234.6210
58+ $5.0401 $292.3258
77+ $4.5186 $347.9322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess