EN
  • EN
  • DE

MC10197FNR2

Part No MC10197FNR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description BUFFER, 10K SERIES, 6-FUNC, 1-IN / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10197
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 739861-MC10197FNR2
Ultra Librarian 3D Model Ultra Librarian MC10197FNR2 CAD Model

Description

ON Semiconductor MC10197FNR2: A Versatile High-Speed Logic Converter

Introducing the MC10197FNR2, a high-performance Triple Line Receiver designed by ON Semiconductor. This advanced logic converter is part of ON Semiconductor's 10000 Series, which is renowned for its high-speed and robust performance. The MC10197FNR2 is crafted to meet the demands of complex digital systems, providing a reliable interface between different logic levels.

Key Features

  • Triple Differential Line Receiver: The device includes three separate line receivers, each capable of handling high-speed signals with precision.
  • MECL 10K-Compatible: The MC10197FNR2 is designed to be compatible with MECL 10K logic standards, ensuring seamless integration with existing MECL systems.
  • Wide Voltage Range: It operates over a broad range of voltages, making it suitable for various applications and ensuring compatibility with multiple logic families.
  • High-Speed Performance: With its ability to handle fast signal transitions, the MC10197FNR2 is ideal for high-speed data transmission and critical timing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, aiding in the design of energy-efficient systems.

Applications

The MC10197FNR2 is a versatile component that can be used in a wide array of applications. Its high-speed characteristics make it perfect for:

  • Telecommunications equipment
  • Computer systems and networks
  • Instrumentation and control systems
  • High-speed data acquisition systems

Reliability and Quality

ON Semiconductor is committed to delivering high-quality and reliable components. The MC10197FNR2 is manufactured under strict quality control standards, ensuring that each device meets the stringent requirements of industrial and commercial applications. With its robust design, the MC10197FNR2 is built to withstand challenging environmental conditions while maintaining its performance integrity.

Conclusion

The MC10197FNR2 from ON Semiconductor exemplifies a blend of speed, efficiency, and reliability. Whether it's for data communication or complex digital systems, this triple line receiver is engineered to facilitate seamless logic conversion and integration, marking it as an essential component in the realm of high-speed digital electronics.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess