EN
  • EN
  • DE

MC100LVEL30DWR2G

Part No MC100LVEL30DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG TRPL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Max Frequency 1.2GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -3.8 V
Current - Quiescent 62mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 137796-MC100LVEL30DWR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL30DWR2G CAD Model

Description

ON Semiconductor MC100LVEL30DWR2G Overview

The MC100LVEL30DWR2G is a high-performance, dual differential D-type flip-flop with set and reset capabilities, designed and manufactured by ON Semiconductor. This integrated circuit (IC) is a key component in digital systems requiring precise edge-triggered data storage and signal synchronization. It is particularly well-suited for applications that demand high-speed operation and low power consumption.

Key Features

  • High Speed: The MC100LVEL30DWR2G boasts a maximum frequency of operation that supports fast data rates, making it ideal for high-speed communication systems and signal processing applications.
  • Dual Differential Inputs: With two pairs of differential inputs, the device provides excellent noise immunity and allows for reliable data transfer in environments with high electrical interference.
  • Set/Reset Functionality: The inclusion of asynchronous set and reset inputs enables the device to be quickly initialized or reset without waiting for a clock cycle, enhancing the overall system responsiveness.
  • PECL Compatible: The device is compatible with Positive Emitter Coupled Logic (PECL), ensuring seamless integration with other PECL-based components in a system.
  • Temperature Range: The MC100LVEL30DWR2G operates over an extended industrial temperature range, making it reliable in various harsh environments.

Applications

The MC100LVEL30DWR2G is versatile and can be used in a wide range of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Digital signal synchronization
  • Frequency division and clock distribution networks
  • Pulse shaping and waveform generation circuits

Package and Quality

The device is offered in a SOIC-20 wide body package, providing a compact footprint for space-constrained applications. It is also RoHS compliant and lead-free, reflecting ON Semiconductor's commitment to environmental sustainability.

With its robust design and versatile functionality, the MC100LVEL30DWR2G from ON Semiconductor is an essential component for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess